EN
  • EN
  • DE

NCP1655ADR2G

Part No NCP1655ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description MULTI-MODE POWER FACTOR CORRECTI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Voltage - Supply 8.5V ~ 11.25V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Base Product Number NCP1655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372575-NCP1655ADR2G
Ultra Librarian 3D Model Ultra Librarian NCP1655ADR2G CAD Model

Description

ON Semiconductor NCP1655ADR2G Power Factor Controller

The NCP1655ADR2G is a sophisticated power factor controller integrated circuit (IC) designed and manufactured by ON Semiconductor. This IC is tailored for use in compact and efficient power supplies, particularly those that require power factor correction (PFC). The NCP1655ADR2G is engineered to facilitate the creation of low-cost, yet highly effective, continuous conduction mode (CCM) PFC circuits.

With its advanced features, the NCP1655ADR2G significantly improves the power factor of electronic systems by shaping the input current waveform to be in phase with the AC mains voltage, thus minimizing reactive power and harmonics. This leads to enhanced energy efficiency and compliance with international power quality standards such as EN61000-3-2, which is crucial for consumer electronics and appliances.

One of the key attributes of the NCP1655ADR2G is its ability to operate over a wide supply voltage range, making it suitable for a variety of applications across different regions with differing mains voltages. The device integrates a high-voltage startup circuit, which ensures a quick and seamless power-up sequence, thereby reducing standby power consumption.

The NCP1655ADR2G also boasts a minimal external component count. This not only simplifies the design and reduces the overall bill of materials but also allows for a more compact power supply design. The IC comes in a highly reliable SOIC-8 package, which ensures robustness and longevity in a range of operating conditions.

Additional features of the NCP1655ADR2G include overvoltage protection (OVP), undervoltage lockout (UVLO), and brown-out detection, all of which contribute to the safety and reliability of the end application. Its built-in soft-start function prevents current surges during startup, further enhancing the safety and extending the lifespan of the power supply components.

In summary, the NCP1655ADR2G from ON Semiconductor is a high-performance PFC controller IC that offers an optimal solution for designers looking to improve power efficiency and reduce energy consumption in their power supply designs, while also meeting regulatory requirements and maintaining cost-effectiveness.

You May Also Be Interested in

Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6629 $58.2015
75+ $1.3645 $102.3375
115+ $1.3218 $152.0070
160+ $1.2792 $204.6720
205+ $1.2365 $253.4825
275+ $1.1086 $304.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess