EN
  • EN
  • DE

L6585D

Part No L6585D
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR PFC/BALLAST SOIC-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 844609
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Lighting Ballast Controllers
Packaging Reel(TR)
Type PFC/Ballast Controller
Frequency 58.4kHz ~ 62kHz
Operating Supply Voltage 11 V ~ 16 V
Current - Supply 7mA
Dimming No
Operating Temperature Range -40°C ~ 150°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295" 7.50mm Width)
Drawing Number 497; 20SOIC-7.5; ; 20
Mfr Reel Diameter 13" (330mm)
Mfr Reel Tape Material *
Mfr Reel Tape Width *
Manufacturer Device Package 20-SO
Win Source Part Number 037782-L6585D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6585D CAD Model

Description

Introducing the L6585D - A Comprehensive Solution for Fluorescent Lamp Management

The L6585D from STMicroelectronics is an innovative and integrated solution designed to enhance the performance and efficiency of fluorescent lamp management systems. This feature-rich electronic ballast controller is engineered to cater to a wide array of fluorescent lighting applications, making it an ideal choice for developers and manufacturers who are looking to improve their lighting solutions.

Key Features

  • Combination of Controllers: The L6585D cleverly combines a critical conduction mode (CRM) boost controller with a half-bridge controller, along with additional circuitry for comprehensive lamp management.
  • High Integration: Its high level of integration simplifies the design process, reduces component count, and leads to cost-effective and compact lighting solutions.
  • Power Factor Correction (PFC): The built-in PFC functionality ensures that the power utilization is maximized, leading to energy savings and compliance with global power efficiency standards.
  • Versatile Dimming Capabilities: With its advanced dimming capabilities, the L6585D supports both analog and digital dimming methods, providing flexibility for various lighting scenarios and user preferences.
  • Protection Features: It incorporates multiple protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the lighting system.

Applications

The L6585D is suitable for a diverse range of applications, including but not limited to:

  • Office and commercial lighting
  • Industrial lighting systems
  • Home lighting
  • Emergency lighting

Why Choose the L6585D?

STMicroelectronics' L6585D stands out in the market due to its exceptional integration, efficient power management, and robust protection mechanisms. It is designed to meet the stringent requirements of modern lighting systems, providing a reliable and versatile solution for manufacturers. Whether you're looking to develop new lighting products or enhance existing ones, the L6585D offers the performance and features necessary to create superior, energy-efficient lighting solutions.

You May Also Be Interested in

Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8284 $77.6568
4+ $31.8592 $127.4368
5+ $30.8636 $154.3180
7+ $29.8680 $209.0760
9+ $28.8724 $259.8516
12+ $25.8856 $310.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,099 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess