Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 250kHz, 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 102961-L6725TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6725TR CAD Model

Description

STMicroelectronics L6725TR - High-Efficiency Single-Phase PWM Controller

The L6725TR from STMicroelectronics is a state-of-the-art, single-phase PWM controller designed for high-performance CPU power supplies. It integrates advanced features that cater to the needs of modern computing applications, ensuring efficient power management and enhanced system reliability.

Key Features

  • Versatile Voltage Regulation: The L6725TR offers a wide input voltage range, making it suitable for various applications. It also supports dynamic voltage identification to cater to the needs of different CPUs.
  • Advanced Thermal Management: With an integrated temperature-compensated current-sense amplifier and over-temperature protection, the L6725TR ensures safe operation under varying thermal conditions.
  • High-Efficiency Operation: The device is designed for efficiency, featuring low quiescent current and a proprietary gate-drive scheme that reduces switching losses.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protections, safeguarding the power supply and the CPU from potential damage.
  • Programmable Switching Frequency: The L6725TR allows for a programmable switching frequency up to 1MHz, enabling designers to optimize the controller for their specific application requirements.
  • Enhanced Power Saving: It offers a power-saving mode that significantly reduces power consumption under light-load conditions.

Applications

The L6725TR is an excellent choice for a variety of applications, including:

  • Desktop and server CPU power supplies
  • DC-DC converters for embedded systems
  • High-performance GPU and memory power supplies
  • Point of load (POL) applications

Product Summary

The L6725TR PWM controller is a testament to STMicroelectronics' commitment to providing advanced power management solutions. It is designed to meet the stringent requirements of today's high-performance computing environments, offering both precision and efficiency in a compact, power-packed package. With its robust feature set and flexible design options, the L6725TR is an ideal choice for engineers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MH
Richtek USA Inc.
IC REG BOOST CTRLR DIM SOP-14 / BOOST CONTROLLER WITH DIMMING CONTROL
Lowest to $1.7517
ECAD model for RT8525GS
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Lowest to $1.0690
ECAD model for ISL6545CRZ
Texas Instruments
High Speed PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Lowest to $15.9754
ECAD model for UC2825AQ
Texas Instruments
Current Mode PWM Controller | IC REG CTRLR MULT TOP 16SOIC
Lowest to $1.0409
ECAD model for UC3846DWTRG4
Renesas Electronics America
Digital-DC™ Controller with Drivers and POLA/DOSA Trim | IC REG CTRLR BUCK PMBUS 36QFN
Need more? Email Us
ECAD model for ZL2005PALRFT
Texas Instruments
Advanced Regulating Pulse Width Modulators
Lowest to $3.8571
ECAD model for UC3524DWTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8292 $66.3360
195+ $0.6804 $132.6780
295+ $0.6584 $194.2280
410+ $0.6377 $261.4570
525+ $0.6170 $323.9250
705+ $0.5524 $389.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,600 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention