EN
  • EN
  • DE

UC3524DWTR

Part No UC3524DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced Regulating Pulse Width Modulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 40 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275861-UC3524DWTR
Manufacturer Homepage www.ti.com
Family Name UC3524
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3524DWTR CAD Model

Description

The UC3524DWTR, manufactured by the renowned Texas Instruments, is a sophisticated integrated circuit designed to cater to a broad array of power supply applications. This advanced PWM (Pulse Width Modulation) controller integrates all the necessary features to facilitate the design of high-performance switching power supplies with minimal external components.

Key Features

  • Regulating Pulse Width Modulator: The UC3524DWTR incorporates a precise pulse width modulator that ensures stable and efficient power regulation, making it ideal for applications that require consistent voltage and current.
  • Dual Channel: It features dual channels that enable the user to control two separate outputs or to use push-pull, half-bridge, or full-bridge topologies, thus providing design flexibility.
  • Wide Input Voltage Range: This device is designed to operate over a wide range of input voltages, accommodating various power sources and systems.
  • Adjustable Dead-Time Control: The adjustable dead-time control enhances the efficiency of power converters by preventing simultaneous conduction in switching devices.
  • Under-Voltage Lockout: The built-in under-voltage lockout feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.

Applications

The UC3524DWTR is versatile and can be used in a wide range of applications. These include but are not limited to:

  • Switching Power Supplies
  • DC-DC Converters
  • AC-DC Converters
  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)

Package and Availability

The device is available in a surface-mount, wide-body SOIC package, denoted by the suffix 'DWTR', which is suitable for automated assembly processes. The packaging also ensures robustness and reliable performance in various environmental conditions. For ease of procurement, the UC3524DWTR is distributed in tape and reel format, facilitating efficient handling and placement during the manufacturing process.

In summary, the UC3524DWTR from Texas Instruments is a comprehensive solution for designers looking to implement efficient and reliable power management systems in their electronic products.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2892 $50.3624
54+ $1.8784 $101.4336
83+ $1.8197 $151.0351
114+ $1.7610 $200.7540
147+ $1.7023 $250.2381
197+ $1.5262 $300.6614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess