The DE5LC40 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. This diode is designed for high-efficiency rectification and fast switching applications. It is suitable for use in various power electronics circuits where low forward voltage drop and high surge current capability are required.
Applications
- Switching Power Supplies
- DC-DC Converters
- Free-Wheeling Diode in Inductive Loads
- Reverse Polarity Protection
- Solar Power Inverters
Features
- Low Forward Voltage Drop
- High Switching Speed
- High Surge Current Capability
- Compact Size
- RoHS Compliant
Benefits
- Improved Efficiency in Power Conversion Circuits
- Reduced Power Dissipation
- Protection Against Reverse Voltage Spikes
- Easy to Integrate into Circuit Designs
- Environmentally Compliant
Technical Specifications
The DE5LC40 features a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) rating of 5A. The forward voltage drop (VF) is typically around 0.5V at a forward current of 5A. The surge current capability (IFSM) is 120A. The operating temperature range is typically between -40°C and +150°C. The diode comes in a compact package for easy mounting on circuit boards. Shindengen ensures this diode offers robust performance and reliability in demanding power electronic applications.