Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 6mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 018341-L7805ACV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L7805ACV CAD Model

Description

The L7805ACV from STMicroelectronics is a robust, reliable, and high-performance positive voltage regulator designed to provide a fixed 5V output voltage with a maximum current of 1.5A. This linear voltage regulator is a part of the L78 series, which is well-known for its simplicity and ease of use. The L7805ACV is widely used in a variety of applications, from consumer electronics to industrial equipment.

Key Features

  • Output Voltage: Fixed output voltage of 5V, making it ideal for logic circuits and other standard 5V applications.
  • Output Current: Capable of delivering up to 1.5A, which is sufficient for powering multiple devices or integrated circuits.
  • Thermal Overload Protection: Ensures the regulator is protected from damage in the event of excessive power dissipation or temperature rise.
  • Short Circuit Protection: Provides safety and reliability by protecting the regulator and the connected devices from potential short-circuit conditions.
  • Output Transition SOA Protection: Guarantees safe operating area protection for output transistors, enhancing the regulator's durability and reliability.
  • No External Components Required: The internal voltage reference and compensation eliminate the need for additional external components, simplifying the design and reducing the bill of materials.

Applications

The L7805ACV is versatile and finds its use in a wide array of applications, including:

  • Power supplies for consumer electronics like radios, televisions, and computers.
  • Automotive applications where a stable 5V rail is required.
  • Battery-powered devices that require voltage regulation.
  • Industrial equipment that operates at a standard 5V logic level.

Package and Quality

The L7805ACV is available in a TO-220 package, which is known for its robustness and excellent thermal performance. STMicroelectronics ensures high standards of quality and reliability for the L7805ACV, making it a preferred choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
IC REG LDO 2.6V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L02UA
NJR Corporation/NJRC
Lowest to $8.0448
ECAD model for NJM7809DL1A-#ZZZB
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F
Lowest to $0.4269
ECAD model for NJM78M08FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4454 $51.2210
275+ $0.3655 $100.5125
425+ $0.3541 $150.4925
585+ $0.3426 $200.4210
755+ $0.3312 $250.0560
1,015+ $0.2970 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,130 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention