EN
  • EN
  • DE

NAND01GR3B

Part No NAND01GR3B
Manufacturer STMicroelectronics
Description 1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229344-NAND01GR3B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND01GR3B CAD Model

Description

STMicroelectronics NAND01GR3B NAND Flash Memory

The STMicroelectronics NAND01GR3B is a high-performance NAND flash memory device designed to meet the rigorous demands of modern electronic applications. This particular product offers a combination of speed, reliability, and storage capacity that makes it ideal for a wide range of uses, from embedded systems to consumer electronics.

With an impressive storage capacity, the NAND01GR3B provides ample space for large-scale data requirements. This makes it perfect for applications such as digital cameras, MP3 players, and smartphones, where extensive data storage is essential. The device is also well-suited for use in solid-state drives (SSDs), which are increasingly replacing traditional hard disk drives in computers for faster and more reliable storage.

The NAND01GR3B features a parallel interface for high-speed data transfer, ensuring quick read and write operations that are crucial for devices that require fast access to large volumes of data. This is particularly important for applications where performance can be the difference between success and failure, such as video recording or high-resolution photography.

STMicroelectronics has designed the NAND01GR3B with reliability in mind. The flash memory device includes error correction code (ECC) capabilities, which help to detect and correct any potential data corruption. This feature is critical in maintaining data integrity and preventing loss of important information. In addition, the NAND01GR3B has been engineered to withstand a substantial number of program/erase cycles, ensuring a long operational lifespan even under heavy use.

The compact form factor of the NAND01GR3B allows it to be easily integrated into a variety of hardware designs without taking up excessive space. This is particularly beneficial for portable devices where space is at a premium and every millimeter counts.

In summary, the STMicroelectronics NAND01GR3B is a robust and reliable NAND flash memory solution that offers the speed, capacity, and durability required for today's data-intensive applications. Its combination of features makes it a versatile choice for designers and engineers looking to incorporate high-quality storage into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess