EN
  • EN
  • DE

L7806CD2T-TR

Part No L7806CD2T-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 6V 1.5A 3-Pin(2+Tab) D2PAK T/R / IC REG LDO 6V 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 6V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 59dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 018346-L7806CD2T-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L78
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China, Malaysia , Singapore
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L7806CD2T-TR CAD Model

Description

Overview of STMicroelectronics L7806CD2T-TR

The L7806CD2T-TR is a robust voltage regulator IC from the renowned manufacturer STMicroelectronics. This component is part of the L78 series, which is well-known for its ability to provide stable output voltages despite variations in input voltage or load conditions. The L7806CD2T-TR, in particular, is designed to deliver a fixed output voltage of 6V with an output current of up to 1.5A.

Key Features

  • Output Voltage: Provides a precise 6V output, which is essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for a wide range of applications that require a moderate amount of power.
  • Thermal Overload Protection: Equipped with internal thermal shutdown mechanisms that protect the device from overheating, ensuring long-term reliability.
  • Short Circuit Protection: Features built-in short circuit protection that safeguards the regulator and the connected load from damage due to short circuits.
  • Output Transistor Safe Operating Area Protection: This feature prevents the output transistor from operating in an unsafe region, thereby enhancing the overall durability of the device.

Applications

The L7806CD2T-TR is versatile and can be used in a variety of electronic devices and projects. Its applications include:

  • Power supplies for electronic equipment such as radios, televisions, and computers.
  • Battery chargers that require a stable voltage for efficient charging.
  • Motor control circuits where a consistent voltage is necessary for accurate operation.
  • LED lighting systems that need a fixed voltage to maintain brightness and color consistency.

Package and Quality Assurance

The L7806CD2T-TR comes in a D2PAK package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of board space. It is RoHS compliant and adheres to the strict quality standards set by STMicroelectronics, ensuring high reliability and performance in both commercial and industrial applications.

With its combination of features, the L7806CD2T-TR is an excellent choice for designers looking for a dependable voltage regulator that can maintain a stable output in a variety of conditions.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6896 $51.7200
180+ $0.5658 $101.8440
275+ $0.5482 $150.7550
380+ $0.5305 $201.5900
490+ $0.5128 $251.2720
655+ $0.4598 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess