Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 9V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
Current - Quiescent (Iq) 6mA
PSRR 61dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number L7809A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194506-L7809ABV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7809ABV CAD Model

Description

The L7809ABV from STMicroelectronics is a robust linear voltage regulator designed to offer a fixed positive output voltage of 9V with a precision of 4% across its operating range. This component is part of the L78 series, which is renowned for providing high-quality voltage regulation solutions for a variety of electronic applications.

Key Features

  • Output Voltage: Fixed at 9V, making it ideal for circuits that require a stable power supply.
  • Output Current: Capable of delivering up to 1.5A of current, suitable for powering a wide range of devices.
  • Thermal Overload Protection: Ensures the regulator is safeguarded against excessive temperature and prevents damage to the device.
  • Short Circuit Protection: Offers safety and reliability by protecting the regulator and connected devices from short circuit conditions.
  • Output Transistor Safe Operating Area Protection: Limits the current and power dissipation of the output transistor to safe levels.
  • No External Components Required: The L7809ABV can operate effectively without the need for additional components, simplifying design and reducing costs.

Applications

The L7809ABV is versatile and can be used in a broad range of applications, including:

  • Local on-card regulation
  • Regulatory compliance for electronic devices
  • Power supplies for consumer electronics
  • Power management for embedded systems

Package and Quality

The L7809ABV comes in a robust TO-220 package, known for its durability and heat dissipation capabilities. This makes it an excellent choice for applications that may experience challenging thermal environments. STMicroelectronics is committed to high standards of quality and reliability, ensuring that the L7809ABV meets the stringent requirements of the electronics industry.

With its combination of features, protections, and ease of use, the L7809ABV is an excellent choice for designers and engineers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Torex Semiconductor Ltd
IC REG LINEAR 1.7V 700MA SOT-25
Need more? Email Us
ECAD model for XC6210B172MR-G
ON Semiconductor
IC REG LDO ADJ 0.3A 5TSOP
Lowest to €0.3801
ECAD model for NCP603SNADJT1G
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to €0.4510
ECAD model for NCP699SN50T1G
ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to €0.3886
ECAD model for NCP177BMX330TCG
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to €0.4677
ECAD model for NCP553SQ28T1G
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to €1.9566
ECAD model for ADP7118ARDZ-5.0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8111 €48.6669
140+ €0.6655 €93.1765
215+ €0.6448 €138.6215
295+ €0.6240 €184.0669
380+ €0.6032 €229.2008
505+ €0.5408 €273.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,208 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention