EN
  • EN
  • DE

L78L06

Part No L78L06
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-89
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 731831-L78L06
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L06 CAD Model

Description

STMicroelectronics L78L06 Voltage Regulator

The L78L06 from STMicroelectronics is a fixed output voltage regulator that is designed to provide a stable power supply for low-power electronics. This regulator can deliver up to 100mA of output current, with an output voltage fixed at 6V, making it an ideal choice for small-scale projects and devices that require a consistent voltage level for optimal operation.

The L78L06 comes in a compact package, which makes it suitable for applications where space is at a premium. Despite its small size, it offers excellent thermal performance, ensuring reliability even in challenging thermal environments. The device incorporates several features for enhanced safety and performance, including thermal shutdown, current limiting, and output transistor safe area protection. These features help to prevent damage to the device and the connected load in the event of a fault condition.

One of the key benefits of the L78L06 voltage regulator is its ease of use. It requires only two external capacitors to operate—a standard configuration for linear regulators. This simplicity allows designers to quickly incorporate the L78L06 into their circuits without the need for complex external circuitry or additional components.

The L78L06 is versatile and can be used in a wide range of applications, including battery-powered devices, consumer electronics, and other portable gadgets. Its ability to provide a stable output voltage with low dropout performance makes it particularly useful in applications where the input voltage is not far above the output voltage.

In summary, the L78L06 voltage regulator by STMicroelectronics is a reliable and efficient solution for supplying a steady 6V to electronic circuits. Its compact design, ease of use, and robust protection features make it a popular choice among engineers and hobbyists alike for developing stable and safe electronic applications.

For detailed technical specifications, application notes, and safety information, users are encouraged to consult the official datasheet and product documentation available on the STMicroelectronics website.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess