EN
  • EN
  • DE

L78S75CV

Part No L78S75CV
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 2A POSITIVE VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 35V
Output Voltage 7.5V
Output Current 2A
Operating Supply Current 8mA
PSRR 48dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1194607-L78S75CV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L78S75
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L78S75CV CAD Model

Description

The L78S75CV is a part of the L78 series of voltage regulators from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-performance electronic components. This particular model is designed to offer a stable and reliable voltage regulation solution for a wide range of applications.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 7.5V, which is ideal for circuits that require a specific voltage level for optimal operation.
  • Output Current: It is capable of delivering up to 2A of output current, making it suitable for moderate to high-power applications.
  • Thermal Overload Protection: The L78S75CV includes a thermal overload protection feature that shuts down the regulator if the operating temperature exceeds safe limits, thereby preventing damage to the device.
  • Short Circuit Protection: This voltage regulator also comes with short circuit protection, which helps to safeguard your electronic components from potential damage caused by accidental short circuits.
  • Safe Area Protection: The regulator's safe area protection ensures that the IC operates within its safe operating area, enhancing the longevity of the device.

Applications

The L78S75CV is versatile and can be used in a variety of electronic devices and systems, including:

  • Power supplies for electronic equipment
  • Linear power adapters
  • Motor control circuits
  • Embedded systems
  • LED lighting applications

Package and Quality

The regulator is available in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. Furthermore, STMicroelectronics ensures that all their products meet the highest quality standards, providing reliable performance and durability for the L78S75CV voltage regulator.

Whether you are designing a new power supply or looking to replace an existing regulator in your electronic projects, the L78S75CV from STMicroelectronics offers the performance and reliability you need to ensure a stable power source for your applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7890 $59.1750
180+ $0.6474 $116.5320
280+ $0.6272 $175.6160
385+ $0.6070 $233.6950
495+ $0.5867 $290.4165
660+ $0.5260 $347.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess