EN
  • EN
  • DE

MAX176BCAP

Part No MAX176BCAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702171-MAX176BCAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX176BCAP CAD Model

Description

MAX176BCAP Product Overview

The MAX176BCAP from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to provide precise voltage-to-digital conversion with a fast throughput rate. This device is an excellent choice for applications requiring high-speed data acquisition, such as medical imaging, industrial process control, and scientific instrumentation.

Key Features:

  • Resolution: The MAX176BCAP offers a 12-bit resolution, ensuring accurate and fine-grained analog measurements.
  • Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), this ADC can handle high-speed signals without compromising data integrity.
  • Input Range: The device features a flexible input range, accommodating both unipolar and bipolar signals, which makes it versatile for various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX176BCAP operates with low power consumption, making it ideal for battery-operated devices.
  • Interface: It includes a user-friendly SPI/QSPI™/MICROWIRE™/DSP-compatible serial interface, facilitating easy integration with most microcontrollers and digital signal processors.
  • Package: The product is available in a 20-pin SSOP package, which is suitable for compact designs and space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Scientific Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation

The MAX176BCAP provides excellent performance and reliability, thanks to Maxim Integrated's commitment to quality. Its combination of high-speed operation, low power consumption, and a broad input range make it an adaptable solution that meets the rigorous demands of modern electronic systems. Whether you are developing a sophisticated medical device or an industrial automation system, the MAX176BCAP is engineered to deliver precise and rapid analog-to-digital conversion that you can depend on.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess