EN
  • EN
  • DE

MAX9248ECM/V+T

Part No MAX9248ECM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 756Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 27
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 707303-MAX9248ECM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9248
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Republic of Korea, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9248ECM/V+T CAD Model

Description

Maxim Integrated's MAX9248ECM/V+T - A High-Performance Serializer

The MAX9248ECM/V+T is a state-of-the-art serializer designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact and efficient component is engineered to cater to the needs of high-speed data communication in automotive and industrial applications, where reliability and performance are of paramount importance.

At the core of the MAX9248ECM/V+T's functionality is its ability to serialize 27 bits of parallel data into a single high-speed serial output. This serialization process is critical for reducing the number of wires required to transmit data, which is particularly beneficial in applications where space and weight are limited, such as in automotive camera systems.

The device operates over a wide range of supply voltages, from 3.1V to 3.5V, and features a low-jitter serial output that ensures the integrity of the transmitted data even at high speeds. The MAX9248ECM/V+T is capable of handling serial data rates up to 1.5Gbps, making it an excellent choice for applications requiring fast data transfer, such as high-resolution video transmission.

One of the standout features of the MAX9248ECM/V+T is its robust EMI (Electromagnetic Interference) performance. This is achieved through the use of spread spectrum technology, which minimizes the electromagnetic emissions from the serial link, thereby reducing the potential for interference with other electronic systems in close proximity.

The serializer also incorporates a variety of safety and diagnostic features. It includes a CRC (Cyclic Redundancy Check) generator for error detection, which enhances the reliability of data transmission. Additionally, built-in thermal shutdown and under-voltage lockout protect the device from damage due to abnormal operating conditions.

Maxim Integrated's MAX9248ECM/V+T is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface-mount technology, allowing for streamlined integration into various circuit designs. The combination of high-speed performance, compact form factor, and advanced features makes the MAX9248ECM/V+T an ideal solution for designers looking to optimize their high-speed data communication systems.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess