EN
  • EN
  • DE

MAX9532AUB+T

Part No MAX9532AUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VID DIRECTDRIVE 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Applications Automotive Systems
Number of Circuits 1
Operating Supply Current 15mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 3 V ~ 3.6 V
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707417-MAX9532AUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9532
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX9532AUB+T CAD Model

Description

The MAX9532AUB+T is a high-performance, low-power, DirectDrive®, dual 2:1 video multiplexer (mux) from Maxim Integrated, designed to operate with a single supply voltage ranging from 2.7V to 3.6V. This device is ideally suited for portable video applications due to its compact μMAX® package and its ability to switch between video sources with minimal disruption.

Featuring Maxim's unique DirectDrive technology, the MAX9532AUB+T eliminates the need for AC-coupling capacitors, thereby reducing the component count, saving board space, and minimizing signal degradation. The device is capable of handling video signals such as RGB, YPbPr, or CVBS, ensuring versatility across different video standards.

The MAX9532AUB+T offers excellent video performance with a high channel-to-channel isolation of 74dB at 10MHz and low crosstalk of -83dB at 10MHz, ensuring clear and crisp video quality. Its low on-resistance of just 4Ω (max) allows for efficient signal transmission with minimal signal loss.

With a wide -3dB bandwidth of 200MHz, this video mux is capable of passing high-definition video signals without degradation, making it an ideal choice for high-definition television (HDTV) applications, video projectors, and other high-resolution video systems. The device also features fast switching times, with a break-before-make interval of 25ns (max), which helps to prevent signal overlap during channel transitions.

The MAX9532AUB+T is available in a small 10-pin μMAX package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in various environmental conditions.

Maxim Integrated's dedication to quality and reliability is evident in the MAX9532AUB+T, which is designed to meet the stringent requirements of the video industry. Whether used in portable media devices, security systems, or complex video switching arrays, this video multiplexer stands out for its performance, ease of use, and integration capabilities.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess