EN
  • EN
  • DE

CM5100-01CP

Part No CM5100-01CP
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO INTERFACE 3MCP / Video IC 3-MCP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCP
Base Product Number CM5100
Standard Package 3,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 444380-CM5100-01CP
Ultra Librarian 3D Model Ultra Librarian CM5100-01CP CAD Model

Description

The CM5100-01CP is a state-of-the-art ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines and communication interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This product is part of ON Semiconductor's extensive range of circuit protection solutions, catering to a wide variety of applications in the electronics industry.

Key Features

  • High ESD Protection: The CM5100-01CP offers excellent protection against ESD, ensuring that sensitive electronic components remain unharmed by sudden voltage spikes. It can withstand ESD events in accordance with the IEC 61000-4-2 standard.
  • Low Capacitance: With its low loading capacitance, the device is suitable for protecting high-speed data lines without compromising signal integrity, making it ideal for applications such as USB 2.0, HDMI, and Gigabit Ethernet interfaces.
  • Low Clamping Voltage: The device features a low clamping voltage, which minimizes the stress on protected components during transient conditions.
  • Single-Line Protection: The CM5100-01CP is designed to protect a single line, providing targeted protection where it's needed most.
  • Small Form Factor: The compact SOD-882 package allows for space-efficient PCB layouts and is well-suited for use in portable electronic devices where board space is at a premium.

Applications

The CM5100-01CP is versatile and can be used in a range of applications. It is particularly useful in:

  • USB 2.0 Power and Data Line Protection
  • HDMI 1.3 and 1.4 ESD Protection
  • Protection of Gigabit Ethernet Lines
  • Consumer Electronics such as Smartphones, Tablets, and Laptops
  • Industrial and Medical High-Speed Data Interfaces

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CM5100-01CP is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various environmental conditions and usage scenarios. Customers can trust the CM5100-01CP to provide robust protection for their electronic devices, contributing to longer product lifespans and reduced warranty claims.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5251 $59.9267
40+ $2.8933 $115.7320
62+ $2.8020 $173.7240
86+ $2.7119 $233.2234
111+ $2.6219 $291.0309
148+ $2.3504 $347.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess