EN
  • EN
  • DE

MAX9304GGM/VY+T

Part No MAX9304GGM/VY+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707353-MAX9304GGM/VY+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9304GGM/VY+T CAD Model

Description

The MAX9304GGM/VY+T is a high-performance, low-skew, 1-to-4 differential LVDS (Low Voltage Differential Signaling) repeater designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to address the needs of high-speed data transmission systems that require clean, fast, and reliable signal distribution.

Key Features

  • High Data Rates: The MAX9304GGM/VY+T supports signaling rates up to 800Mbps, making it an ideal choice for applications that demand high-speed data transfer, such as gigabit Ethernet, fiber channel, and automotive infotainment systems.
  • Low Skew: With an incredibly low skew of 50ps (max), the device ensures precise timing alignment of signals, which is crucial for maintaining data integrity in high-speed communication.
  • Power Efficiency: The repeater operates with a 3.3V ±10% supply voltage, optimizing power consumption and making it suitable for power-sensitive applications.
  • Improved Signal Integrity: It features integrated termination resistors that match the differential output impedance to the LVDS receiver, improving signal integrity and reducing component count.
  • Hot-Swap Capability: The device includes a fail-safe feature that ensures a logic-high output if the inputs are open, shorted, or terminated but undriven, thus enhancing system reliability during hot-swapping operations.

Applications

The MAX9304GGM/VY+T is versatile in its applications, suitable for a wide range of industries and uses. Some common applications include:

  • High-speed backplane and cable interconnects
  • Telecommunications and networking equipment
  • Clock and data distribution networks
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Product Specifications

Encased in a 48-pin LQFP (7mm x 7mm) package, the MAX9304GGM/VY+T is designed for surface-mount technology, facilitating integration into modern PCB designs. Its operating temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the design and functionality of the MAX9304GGM/VY+T, making it a top choice for designers and engineers looking to enhance their high-speed data systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $8.1208

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess