Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194609-L7905C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L7905C CAD Model

Description

The L7905C from STMicroelectronics is a robust and reliable negative voltage regulator designed to offer local on-card regulation. This integrated circuit ensures a fixed negative output voltage, making it an essential component for a wide range of power supply applications. The L7905C is part of the L79 series, which provides several fixed output voltages, making these regulators ideal for various electronic devices.

Key Features

  • Output Voltage: The L7905C provides a fixed output voltage of -5V, which is essential for circuits that require a stable negative voltage reference.
  • Output Current: Capable of delivering up to 1.5A of output current, this voltage regulator can support a wide range of applications that demand a moderate amount of power.
  • Thermal Overload Protection: The device includes safety features such as thermal overload protection, which prevents damage from overheating by shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Short Circuit Protection: Additionally, the L7905C is equipped with short circuit protection, ensuring the longevity of the regulator and the safety of the devices it powers.
  • Output Transistor Safe Operating Area Protection: This feature protects the output transistor from safe operating area violations, further enhancing the reliability of the regulator under various operating conditions.

Applications

The L7905C is versatile and can be used in a variety of applications, including:

  • Power supplies for negative voltage circuits
  • Instrumentation and control systems
  • Automotive applications requiring negative voltage regulation
  • Consumer electronics such as audio and video devices
  • Industrial equipment

Package Options and Additional Information

The L7905C is available in several package options, including TO-220, TO-220FP, and D2PAK, providing flexibility for different PCB layouts and space requirements. For detailed information, including pin configurations, maximum input voltage, and thermal characteristics, please refer to the official datasheet provided by STMicroelectronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7288 $51.0160
170+ $0.5980 $101.6600
260+ $0.5793 $150.6180
360+ $0.5607 $201.8520
465+ $0.5420 $252.0300
620+ $0.4859 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention