EN
  • EN
  • DE
  • IT

L7912CD2T

Part No L7912CD2T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194615-L7912CD2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian L7912CD2T CAD Model

Description

STMicroelectronics L7912CD2T Voltage Regulator

The L7912CD2T is a robust and reliable negative voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This device is part of their L79 series, which is well-known for providing high-quality linear regulators. The L7912CD2T specifically delivers a fixed output voltage of -12V with an output current capability of up to 1.5A, making it an excellent choice for a wide range of applications that require a stable negative voltage supply.

Key Features

  • Output Voltage: -12V with high accuracy
  • Output Current: Up to 1.5A, suitable for a variety of uses
  • Thermal Overload Protection: Ensures the regulator does not overheat, enhancing reliability
  • Short Circuit Protection: Provides safety and protects the circuit in the event of a fault
  • Output Transistor Safe Operating Area Protection: Prevents the transistor from operating in a damaging condition
  • Low Dropout Voltage: Ensures efficient operation even with a low input-to-output voltage differential
  • Package: Available in a TO-220 package, designed for easy mounting and optimal heat dissipation

Applications

The L7912CD2T is versatile and can be used in a variety of electronic circuits. Its applications include, but are not limited to:

  • Power supplies for negative voltage rails
  • Instrumentation and control systems
  • Automotive applications
  • Audio applications
  • Analog and digital circuits requiring a stable -12V supply

Designed for demanding environments, the L7912CD2T is a testament to STMicroelectronics' commitment to providing high-performance and durable voltage regulators. Whether you're designing a simple power supply or a complex electronic system, the L7912CD2T offers the reliability and performance needed to ensure your circuit operates smoothly.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Toshiba Semiconductor and Storage
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6879 $58.4715
200+ $0.5644 $112.8800
310+ $0.5468 $169.5080
425+ $0.5291 $224.8675
550+ $0.5115 $281.3250
735+ $0.4586 $337.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess