EN
  • EN
  • DE
  • IT

L7912CT

Part No L7912CT
Manufacturer STMicroelectronics
Description NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194616-L7912CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7912CT CAD Model

Description

STMicroelectronics L7912CT Voltage Regulator

The L7912CT is a robust negative voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is part of their L79 series, known for providing high-quality linear voltage regulation. The L7912CT is specifically engineered to deliver a fixed output voltage of -12V, making it an essential part of power supply designs where a stable negative voltage is crucial.

Constructed with thermal overload protection, the L7912CT ensures reliable operation even under conditions that could potentially cause damage to other components. Its ability to maintain stability and performance is further enhanced by its short-circuit protection feature, which safeguards the device and the system in which it is used against unexpected current spikes.

The device is enclosed in a TO-220 package, which is widely recognized for its ease of integration into a variety of circuit boards. Its compact size doesn't compromise its efficiency, and it remains a popular choice among engineers and designers for applications requiring a negative voltage rail.

With an output current capability of up to 1.5A, the L7912CT can handle a significant load, making it suitable for diverse applications ranging from consumer electronics to industrial control systems. Its ability to operate over a wide range of temperatures, typically from -40°C to 125°C, ensures that it can perform reliably in harsh environments.

One of the key features of the L7912CT is its low dropout voltage, which minimizes the difference between the input and output voltage, thereby reducing power loss and improving efficiency. This characteristic is particularly beneficial in battery-operated devices where power conservation is paramount.

For designers and hobbyists looking for a dependable negative voltage regulator, the L7912CT from STMicroelectronics offers a perfect blend of performance, durability, and versatility. Its compliance with the RoHS directive also ensures that it meets the current environmental standards, making it a responsible choice for modern electronic designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess