Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 38V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 38V
Current - Output 3A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width) Exposed Pad
Manufacturer Device Package 8-HSOP
Catalog Buck (Step-Down) IC
Win Source Part Number 083810-L7986A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7986A CAD Model

Description

Introducing the L7986A Switching Regulator from STMicroelectronics

The L7986A is a highly efficient, monolithic synchronous step-down regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator stands out for its ability to deliver a continuous output current of up to 3 A, with an input voltage range that spans from 4.5 V to 38 V. This wide input range makes the L7986A an ideal choice for a variety of applications, including industrial, automotive, and consumer electronics where stable and reliable voltage regulation is critical.

One of the key features of the L7986A is its adjustable output voltage, which can be set from 0.8 V to VIN, ensuring compatibility with the latest microcontrollers and processors that require lower voltage levels. The high switching frequency, which is adjustable up to 1 MHz, allows for smaller external components, reducing the overall footprint and bill of materials for the devices it powers.

The L7986A integrates a 150 mΩ high-side switch and a 85 mΩ synchronous rectifier, which work together to provide a peak efficiency of up to 95%. This high efficiency reduces the heat generated, thus eliminating the need for a complex thermal management system in most applications.

Safety features are paramount in power management solutions, and the L7986A doesn't disappoint. It includes overcurrent protection, thermal shutdown, and short-circuit protection, ensuring the protection of the regulator and the system it serves from a variety of fault conditions. Additionally, the device offers real-time power-saving operation under light load conditions, enhancing the energy efficiency of the end application.

For design flexibility, the L7986A comes in a compact HTSSOP16 package, making it suitable for space-constrained applications. Whether you're designing power supplies for embedded systems, automotive electronics, or portable devices, the L7986A provides a robust and versatile power solution that engineers can rely on.

Overall, the L7986A from STMicroelectronics is a powerful and reliable choice for your next power regulation design, combining performance, efficiency, and protection in a compact and flexible package.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5492 $54.2220
80+ $1.2711 $101.6880
125+ $1.2314 $153.9250
170+ $1.1917 $202.5890
220+ $1.1520 $253.4400
295+ $1.0328 $304.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,800 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention