Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 705 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package I2PAK
Base Product Number STPS10
Other Names 497-11339-5,-497-11339-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282866-STPS10M80CR
Ultra Librarian 3D Model Ultra Librarian STPS10M80CR CAD Model

Description

STPS10M80CR: High-Efficiency Power Schottky Rectifier

The STPS10M80CR is a cutting-edge Schottky rectifier designed by STMicroelectronics, renowned for its proficiency in semiconductor solutions. This power rectifier is part of their STPS series, which is known for high efficiency and reliability. The device is specifically tailored for applications that require a robust and high-performance rectifying diode.

With a repetitive peak reverse voltage of 80V and an average forward current of 10A, the STPS10M80CR is capable of handling significant power levels, making it ideal for a wide range of applications. Its low forward voltage drop ensures high efficiency, which is particularly beneficial in applications where power conservation is crucial.

The STPS10M80CR is housed in an insulated TO-220FP package, which not only provides excellent thermal performance but also ensures electrical isolation from the heatsink. This feature is particularly important in applications where safety and component protection are paramount. The package is also designed for easy mounting on PCBs, making it suitable for automated assembly lines.

One of the key advantages of the STPS10M80CR is its fast switching capability, which allows for high-frequency operation while minimizing power losses. This is essential for power supplies, DC-DC converters, and other applications where efficiency is a key consideration. Additionally, its low leakage current contributes to the overall low power dissipation of the system.

The device is also characterized by its robustness, capable of withstanding high surge currents, which is a critical feature for power regulation in industrial and consumer products. The STPS10M80CR is also RoHS compliant, adhering to the latest environmental standards and regulations.

In summary, the STPS10M80CR from STMicroelectronics is a high-efficiency power Schottky rectifier that offers low forward voltage drop, fast switching, and robust surge current capability in a thermally efficient insulated package. It is an excellent choice for designers looking to enhance power efficiency and reliability in their electronic systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 310A Y1-CU
Need more? Email Us
ECAD model for MDD312-18N1
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
ECAD model for M5060THA1200
Toshiba Semiconductor and Storage
DIODE (HIGH SPEED SWITCHING APPLICATIONS)
Lowest to $0.1021
ECAD model for 1SS402
ON Semiconductor
Need more? Email Us
ECAD model for SBS005-TL
Panjit
Diode Small Signal Switching 40V 0.2A 6-Pin SOT-363 T/R
Need more? Email Us
ECAD model for BAS40CDW
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKC91/16
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 20V 3A DPAK
Lowest to $0.2639
ECAD model for MBRD620CTT4
Panjit
Lowest to $9.5908
ECAD model for SB1660CT
Panjit
Lowest to $5.0127
ECAD model for SB1640CT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3108 $65.5400
125+ $1.0756 $134.4500
190+ $1.0420 $197.9800
260+ $1.0084 $262.1840
335+ $0.9747 $326.5245
445+ $0.8739 $388.8855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,350 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention