Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 61V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 61V
Current - Output 2A
Frequency - Switching 250kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number L7987
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16436,L7987L-ND
Standard Package 96
Win Source Part Number 1320701-L7987L
Ultra Librarian 3D Model Ultra Librarian L7987L CAD Model

Description

The L7987L from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator that is designed to deliver robust performance for a wide range of applications. This regulator is capable of providing an output voltage from 0.8 V to VIN, with an input voltage range of 4.5 V to 61 V, making it extremely versatile for various electronic devices and systems.

Key Features

  • Adjustable Output Voltage: The L7987L offers an adjustable output voltage range from 0.8 V to the input voltage level, ensuring compatibility with low-voltage power requirements.
  • High Input Voltage Range: With an input voltage range of 4.5 V to 61 V, the L7987L can accommodate a wide array of power sources, including industrial levels.
  • High Efficiency: Its synchronous rectification and low RDS(on) MOSFETs ensure high efficiency across a broad load range, which is essential for energy-sensitive applications.
  • Output Current: The device can deliver up to 2 A of continuous output current, suitable for a variety of uses from consumer electronics to industrial automation.
  • Thermal Protection: The L7987L is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.
  • Frequency Synchronization: It allows synchronization with an external clock to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The L7987L's robust feature set makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial power systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive applications
  • Point of Load (PoL) power supplies

In conclusion, the L7987L switching regulator from STMicroelectronics offers a compact, efficient, and versatile power management solution that can be deployed in a wide range of electronic products. Its high input voltage capability, combined with a flexible output voltage range and high efficiency, makes it a top choice for designers looking for a reliable and high-performing step-down regulator.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3448 $51.5856
52+ $1.9239 $100.0428
81+ $1.8638 $150.9678
111+ $1.8037 $200.2107
144+ $1.7436 $251.0784
192+ $1.5632 $300.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,400 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention