EN
  • EN
  • DE

L9165

Part No L9165
Manufacturer STMicroelectronics
Catalog Coaxial Cables (RF)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73608-L9165
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9165 CAD Model

Description

The L9165 is a cutting-edge power management integrated circuit (PMIC) developed by the renowned semiconductor manufacturer STMicroelectronics. Designed to cater to the rigorous demands of automotive applications, the L9165 is a testament to STMicroelectronics' commitment to delivering high-quality and reliable components for the automotive industry.

Key Features

  • High Integration: The L9165 integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process for automotive power systems.
  • Robustness: Built to withstand the harsh conditions typical of automotive environments, the L9165 maintains its performance over a wide temperature range and is resistant to the electrical disturbances found in vehicles.
  • Flexibility: With its versatile configuration options, the L9165 can be tailored to meet the specific needs of various automotive applications, providing designers with the flexibility they need to create optimized power management solutions.

Applications

The L9165 is ideally suited for a range of automotive applications, including but not limited to:

  • Engine control units (ECUs)
  • Transmission control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

STMicroelectronics has equipped the L9165 with a host of technical features that underscore its performance and reliability:

  • Voltage regulation for precise power delivery
  • Built-in diagnostic functions for enhanced system reliability
  • Low quiescent current for improved energy efficiency
  • Compliance with automotive industry standards for electronic components

The L9165 is not just a component; it's a comprehensive solution for power management in next-generation vehicles. By integrating multiple functions and ensuring high reliability, the L9165 helps automotive manufacturers streamline their design process, reduce time-to-market, and achieve superior performance in their electronic systems.

You May Also Be Interested in

Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 250MM
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess