Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.8V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A, 5A
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSO-36, Bottom Pad
Package / Case 36-PowerBSSOP (0.433", 11.00mm Width)
Base Product Number L9347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 600
Win Source Part Number 1211746-L9347LF-TR
Ultra Librarian 3D Model Ultra Librarian L9347LF-TR CAD Model

Description

STMicroelectronics L9347LF-TR Automotive Octal Low-Side Driver

The L9347LF-TR from STMicroelectronics is a highly integrated octal low-side driver designed for automotive and industrial applications. This robust component is engineered to drive inductive, capacitive, and resistive loads, making it a versatile solution for a wide range of uses such as controlling lights, motors, heaters, and other actuators in vehicles.

One of the key features of the L9347LF-TR is its eight low-side channels, each capable of delivering up to 0.6A of continuous current. These channels are optimized for low on-resistance, ensuring efficient operation and reduced power dissipation. The device also includes integrated clamping diodes to protect against inductive load demagnetization, which is a common challenge in automotive environments.

The L9347LF-TR is designed with protection in mind. It incorporates over-temperature protection, as well as open-load detection, which is essential for identifying any disconnection or malfunction in the load. Additionally, the device features non-dissipative over-current detection and protection, which safeguards the system against potential damage due to excessive current conditions.

For ease of integration into complex systems, the L9347LF-TR supports a serial peripheral interface (SPI) that allows for direct control and diagnostics via a microcontroller. This digital interface provides a convenient way to monitor the status of each output, including feedback on load conditions and fault statuses, enabling sophisticated control strategies and enhancing system reliability.

The L9347LF-TR is available in a PowerSSO-24 package, which is suitable for space-constrained applications while providing adequate thermal performance. STMicroelectronics has designed this component to meet the stringent requirements of the automotive industry, including compliance with ISO 26262 for functional safety, making it a reliable choice for safety-critical automotive systems.

In summary, the L9347LF-TR from STMicroelectronics represents a state-of-the-art solution for driving a variety of loads in automotive and industrial applications, providing performance, protection, and ease of use in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €34.8793
ECAD model for LTC4217IDHC
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €5.5662 €61.2282
26+ €4.5673 €118.7495
40+ €4.4244 €176.9778
55+ €4.2818 €235.4980
71+ €4.1389 €293.8646
95+ €3.7109 €352.5317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention