EN
  • EN
  • DE

MAX5901LAEUT

Part No MAX5901LAEUT
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply -9V ~ -100V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 500 µA
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX5901
Standard Package 230 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 704793-MAX5901LAEUT
Ultra Librarian 3D Model Ultra Librarian MAX5901LAEUT CAD Model

Description

Maxim Integrated's MAX5901LAEUT Ethernet Protection Device

The MAX5901LAEUT from Maxim Integrated is a robust Ethernet protection device designed to safeguard Ethernet ports against electrical transients and faults. This compact, high-quality component is an essential addition to any Ethernet interface that requires enhanced protection without sacrificing performance.

Key Features

  • Integrated Protection: The device offers comprehensive protection for Ethernet ports, integrating both surge protection and electrostatic discharge (ESD) immunity. With the ability to withstand surge pulses up to 24A (8/20μs pulse), it ensures reliable operation under harsh conditions.
  • High-Speed Performance: Despite its protective capabilities, the MAX5901LAEUT does not compromise on speed. It supports 10/100/1000Mbps Ethernet connections, making it suitable for a wide range of applications from consumer electronics to industrial automation systems.
  • Compact Form Factor: Available in a small SOT23-6 package, it is designed for space-constrained applications, providing essential protection without taking up significant board space.
  • Low Power Dissipation: This device is engineered for low power dissipation, which helps to maintain the overall power efficiency of the system it is protecting.

Applications

The MAX5901LAEUT is versatile and can be used in a variety of applications, including:

  • Network routers and switches
  • Wireless access points
  • VoIP phones
  • Industrial network interfaces
  • Security systems

Technical Specifications

Some of the technical specifications of the MAX5901LAEUT include:

  • Surge protection compliant with IEC 61000-4-5 standards
  • ESD protection compliant with IEC 61000-4-2 standards
  • Low clamping voltage
  • Extended temperature range: -40°C to +85°C

For designers looking to enhance the durability and longevity of their Ethernet-connected devices, the MAX5901LAEUT offers a reliable and efficient solution. Its integration into any network interface will provide peace of mind with the assurance of protection against unexpected electrical events.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4095 $57.8280
59+ $1.9771 $116.6489
91+ $1.9152 $174.2832
125+ $1.8535 $231.6875
162+ $1.7918 $290.2716
216+ $1.6064 $346.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess