Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 4.5 V to 32 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A, 5A
Rds On (Typ) 200 mOhm, 300 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-20
Win Source Part Number 125087-L9349TR-LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9349TR-LF CAD Model

Description

STMicroelectronics L9349TR-LF Product Overview

The L9349TR-LF from STMicroelectronics is a cutting-edge integrated circuit designed for automotive applications, delivering robust performance and reliability. This product is part of ST's extensive portfolio of automotive-grade components, specifically tailored to meet the stringent requirements of the automotive industry.

Key Features

  • High Integration: The L9349TR-LF integrates multiple functions into a single chip, reducing the complexity of automotive systems and improving overall reliability.
  • Automotive Grade: Designed to withstand the harsh conditions of automotive environments, this IC ensures operation over a wide temperature range and is resistant to the vibrations and shocks typical in vehicles.
  • Power Management: With advanced power management capabilities, the L9349TR-LF helps in reducing the power consumption of automotive systems, contributing to the efficiency of the vehicle.
  • Robust Communication: The device includes features for robust communication with other components in the automotive system, ensuring consistent performance and helping to prevent system failures.
  • Quality and Reliability: STMicroelectronics is known for its commitment to quality, and the L9349TR-LF is no exception. It is manufactured to meet high standards, ensuring reliable performance over its lifetime.

Applications

The versatility of the L9349TR-LF makes it suitable for a wide range of applications within the automotive sector. It is commonly used in:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems

Product Specifications

The L9349TR-LF is available in a surface-mount package that is ideal for modern, compact automotive electronics. It is designed to be lead-free and RoHS compliant, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the L9349TR-LF from STMicroelectronics represents a blend of advanced technology, high integration, and automotive-grade robustness, making it an essential component for automotive manufacturers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
NXP / Nexperia
LOGIC CONTROLLED HIGH-SIDE POWER / Power Switch/Driver
Lowest to $1.2732
ECAD model for NX5P2090UKZ
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
NXP / Nexperia
Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC09XS3400AFKR2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8166 $54.0830
12+ $8.8752 $106.5024
18+ $8.5979 $154.7622
25+ $8.3205 $208.0125
32+ $8.0432 $257.3824
42+ $7.2111 $302.8662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention