EN
  • EN
  • DE

L9363

Part No L9363
Manufacturer STMicroelectronics
Catalog Wire Ducts, Raceways - Accessories
Description QUAD INTEGRATED LOW SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194678-L9363
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9363 CAD Model

Description

The L9363 is a state-of-the-art automotive-grade product from STMicroelectronics, renowned for its high-performance and reliability in demanding environments. Designed with cutting-edge technology, this device is an integral component in automotive applications, providing essential functionalities to the modern vehicles.

Key Features

  • High Integration: The L9363 integrates multiple features into a single chip, reducing the need for external components and simplifying the design process for automotive systems.
  • Robust Performance: Engineered to withstand the harsh conditions of the automotive environment, the L9363 operates reliably over a wide temperature range and is resistant to voltage fluctuations.
  • Energy Efficiency: With an emphasis on power conservation, the L9363 is designed to provide optimal performance while minimizing power consumption, making it ideal for energy-sensitive applications.

Applications

The versatility of the L9363 makes it suitable for a broad range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Technical Specifications

The L9363 comes packed with technical features that ensure it meets the rigorous standards of the automotive industry:

  • Voltage Range: Designed to operate over a broad range of input voltages, accommodating various automotive power systems.
  • Temperature Range: Guaranteed performance across extreme temperature variations, ensuring reliability in all operating conditions.
  • Communication Protocols: Supports industry-standard communication protocols for seamless integration with other automotive components.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9363 is manufactured in compliance with stringent automotive quality standards, including AEC-Q100 certification, ensuring long-term reliability and performance.

For engineers and designers in the automotive industry, the L9363 represents a robust, efficient, and versatile solution that can be confidently integrated into a wide array of automotive systems, contributing to the advancement of automotive technology.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
FASTENER S CLIP NO SCREW 3"W / Connector Bracket - Snap-Clip Mounting without Screw For Panduit Duct Type D3X, E3X, NE3X, NS3X, PE3X, PS3X, S3X
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 WHT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Belden Inc.
1/2" END CAP BROWN
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 OWHT
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess