EN
  • EN
  • DE

CWBA6120

Part No CWBA6120
Manufacturer Hammond Manufacturing
Catalog Wire Ducts, Raceways - Accessories
Description BARRIER STR 6X6X120"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Wire Ducts, Raceways - Accessories
Mfr Hammond Manufacturing
Series *
Package Box
Product Status Obsolete
Base Product Number CWBA
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 766801-CWBA6120
Ultra Librarian 3D Model Ultra Librarian CWBA6120 CAD Model

Description

The Hammond Manufacturing 766801-CWBA6120 is an accessory for wire ducts and raceways from Hammond Manufacturing.

  • Series: CWBA
  • Package: Box
  • Package Quantity: 1 piece
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • HTSUS: 7326.90.8688
  • Status: Obsolete

You May Also Be Interested in

Panduit Corp
SINGLE GANG LOW VOLTAGE 2-PIECE
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X12"
Need more? Email Us
STMicroelectronics
QUAD INTEGRATED LOW SIDE DRIVER
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 WHT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 OWHT
Need more? Email Us
Panduit Corp
DIVIDR WALL T105/130/17010'
Lowest to $0.0929

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess