EN
  • EN
  • DE

JB3510EI-A

Part No JB3510EI-A
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Description SINGLE GANG LOW VOLTAGE 2-PIECE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series *
Package Bulk
Product Status Obsolete
Base Product Number JB3510
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1196133-JB3510EI-A
Ultra Librarian 3D Model Ultra Librarian JB3510EI-A CAD Model

Description

The 1196133-JB3510EI-A is an accessory for wire ducts and raceways manufactured by Unknown Manufacturer.

  • Accessory Type: Wire duct and raceway accessory
  • Function: Additional support and organization for cables and wires
  • Package: Bulk package
  • Compatibility: Suitable for use with various wire ducts and raceways
  • Application: Electrical installations and other applications where cable management is essential
  • Benefit: Reliable solution for managing cables and wires in a neat and organized manner

You May Also Be Interested in

Panduit Corp
SINGLE GANG LOW VOLTAGE 2-PIECE
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP10 OWHT
Need more? Email Us
Panduit Corp
DIVIDR WALL T105/130/17010'
Lowest to $0.0929
Panduit Corp
FITTING OUT COR LD/LDP10 IVRY
Need more? Email Us
Panduit Corp
BRACKET WALL MNT 12 W WYR-GRID
Need more? Email Us
Panduit Corp
18 WIDTH FIBERRUNNER TRAPEZE B
Need more? Email Us
Panduit Corp
FITTING END CAP T70 RACEWAY IVRY
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 WHT
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess