EN
  • EN
  • DE

L9678P

Part No L9678P
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Interface SPI
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number L9678
Standard Package 960 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852085-L9678P
Ultra Librarian 3D Model Ultra Librarian L9678P CAD Model

Description

The L9678P from STMicroelectronics is a cutting-edge, high-performance power management integrated circuit designed specifically for automotive applications. This advanced chip is part of STMicroelectronics' extensive portfolio of automotive-grade products, which are engineered to meet the rigorous standards of reliability and durability required in the automotive industry.

At the core of the L9678P is its ability to provide precise control and monitoring of various power outputs, ensuring optimal performance of automotive subsystems. It is equipped with multiple voltage regulators, each designed to supply consistent and stable power to sensitive automotive electronics, such as microcontrollers, sensors, and communication modules.

The device features built-in protection mechanisms that safeguard against a range of common electrical issues, including overvoltage, undervoltage, overcurrent, and thermal overload. These protective features contribute to the L9678P's robustness and reliability, making it an ideal choice for applications where safety and dependability are paramount.

One of the standout attributes of the L9678P is its flexibility. The chip can be configured to meet the specific needs of various automotive systems, allowing manufacturers to tailor the power management solution to their particular requirements. This adaptability, combined with the chip's compact size, makes it suitable for integration into a wide array of automotive designs, from compact cars to heavy-duty vehicles.

STMicroelectronics also places a strong emphasis on energy efficiency, and the L9678P is designed to minimize power consumption when in operation. This not only helps to reduce the environmental impact of automotive systems but also contributes to the overall efficiency and performance of the vehicle.

In summary, the L9678P from STMicroelectronics represents a state-of-the-art solution for automotive power management. With its robust protection features, configurability, and emphasis on energy efficiency, it stands out as a reliable and versatile component for modern vehicle electronics.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8104 $54.0520
12+ $8.8701 $106.4412
18+ $8.5929 $154.6722
25+ $8.3157 $207.8925
32+ $8.0385 $257.2320
42+ $7.2070 $302.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,344 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess