EN
  • EN
  • DE

L9678PTR

Part No L9678PTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Interface SPI
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number L9678
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808690-L9678PTR
Ultra Librarian 3D Model Ultra Librarian L9678PTR CAD Model

Description

STMicroelectronics L9678PTR Product Overview

The L9678PTR is a state-of-the-art automotive engine management IC from the renowned manufacturer, STMicroelectronics. This advanced component is designed to fulfill the demanding requirements of modern vehicle powertrain systems, providing an optimal solution for engine control units (ECUs).

Key Features

  • Integrated Functions: The L9678PTR integrates numerous essential functions for engine management, including drivers for injectors, ignition coils, and various types of motors. Its high level of integration helps reduce system complexity and improve reliability.
  • High-Temperature Performance: Engine compartments are harsh environments, and the L9678PTR is built to withstand high temperatures, ensuring consistent performance and longevity.
  • Robust Design: With its robust design, the L9678PTR is resistant to the automotive environment's electrical disturbances, such as voltage spikes and EMI/RFI noise.
  • Flexibility: The device is highly flexible, catering to a broad range of engine types and configurations. This flexibility allows for widespread application across different automotive platforms.

Applications

The L9678PTR is ideal for a variety of applications within the automotive sector, particularly in:

  • Gasoline and Diesel Engine Control Units (ECUs)
  • Direct Injection Systems
  • Variable Valve Timing Control
  • Exhaust Gas Recirculation Systems

Technical Specifications

The L9678PTR boasts impressive technical specifications that make it a top choice for automotive engine management:

  • Highly integrated power management system
  • Multiple channels for injector and ignition coil driving
  • Programmable gain amplifiers for sensor signal conditioning
  • Communication interfaces compatible with industry standards

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The L9678PTR is manufactured to meet stringent automotive industry standards, ensuring performance and durability in even the most challenging conditions. With the backing of STMicroelectronics' reputation, the L9678PTR is a trusted choice for automotive manufacturers worldwide.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6448 $53.2240
12+ $8.7342 $104.8104
18+ $8.4612 $152.3016
25+ $8.1883 $204.7075
32+ $7.9153 $253.2896
43+ $7.0965 $305.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,345 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess