EN
  • EN
  • DE

TDA7482

Part No TDA7482
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO 25W 15MULTIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8Ohm
Voltage - Supply ±10V ~ 25V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 15-Multiwatt
Package / Case Multiwatt-15 (Vertical, Bent and Staggered Leads)
Base Product Number TDA7482
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 362509-TDA7482
Ultra Librarian 3D Model Ultra Librarian TDA7482 CAD Model

Description

The TDA7482 from STMicroelectronics is an integrated mono audio amplifier that offers a high-quality audio experience for a range of applications. This high-efficiency Class-D amplifier is designed to deliver powerful sound while minimizing power loss, making it an ideal choice for modern audio systems where efficiency and compactness are key considerations.

Key Features

  • Amplifier Type: Class-D, which provides a high level of efficiency and reduced heat dissipation compared to traditional amplifiers.
  • Output Power: Capable of delivering up to 25W of continuous output power to an 8-ohm load with less than 10% THD+N, ensuring loud and clear audio reproduction.
  • Single Supply Operation: Operates from a single supply voltage ranging from 8V to 18V, allowing for flexibility in various power environments and simplifying power supply design.
  • Low Quiescent Current: The low idle current helps to preserve energy, making the TDA7482 suitable for battery-powered devices.
  • High Efficiency: With its Class-D architecture, it achieves efficiencies of over 90%, reducing the need for heat sinks and enabling use in compact electronic devices.

Applications

The TDA7482 is versatile and can be used in a wide array of audio applications. Its high power output and compact design make it suitable for:

  • Home audio systems
  • TV sound systems
  • Active speakers
  • Personal computer audio systems
  • Mini and micro audio systems

Additional Features

Additional features of the TDA7482 include mute and standby functions, which allow for power saving and easy integration into consumer electronic devices. It also provides thermal protection and a clip detector, which helps to protect speakers from damage due to overdriving the amplifier.

In conclusion, the TDA7482 audio amplifier from STMicroelectronics is a robust, efficient, and versatile component that can enhance the audio performance of a wide range of products. With its high power output and efficient operation, it is a top choice for designers looking to create high-quality audio solutions.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess