EN
  • EN
  • DE

TAS5404TPHDRQ1

Part No TAS5404TPHDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 20W 64HTQFP  /  Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 20W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 64-HTQFP (14x14)
Package / Case 64-TQFP Exposed Pad
Base Product Number TAS5404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-42994-2,296-42994-1,2156-TAS5404TPHDRQ1,296-42994-6,TEXTISTAS5404TPHDRQ1
Standard Package 1,000
Win Source Part Number 1137327-TAS5404TPHDRQ1
Ultra Librarian 3D Model Ultra Librarian TAS5404TPHDRQ1 CAD Model

Description

Product Overview: TAS5404TPHDRQ1 Automotive Audio Amplifier

The TAS5404TPHDRQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments (TI). This advanced audio solution is specifically tailored for in-vehicle sound systems, offering exceptional sound quality and efficiency, making it an ideal choice for manufacturers looking to enhance the audio experience in their automotive offerings.

Key Features

  • Four-Channel Class-D Operation: The TAS5404TPHDRQ1 operates as a four-channel Class-D amplifier, providing high efficiency and reduced heat dissipation compared to traditional Class-AB amplifiers.
  • High Output Power: Capable of delivering up to 45W per channel into a 4-ohm load, this amplifier can drive speakers with ample power for a robust audio performance.
  • Wide Supply Voltage Range: Designed to accommodate the varying electrical environments of vehicles, it operates across a wide supply voltage range from 4.5V to 26V.
  • Load Dump Protection: The device includes features to protect against load dump, a common occurrence in automotive power supplies that can cause damage to electronic components.
  • Advanced Error Reporting: The TAS5404TPHDRQ1 is equipped with a sophisticated diagnostics system that provides error reporting to ensure reliable operation and easy troubleshooting.
  • Thermal Foldback: Thermal foldback ensures the amplifier continues to operate by reducing output power in the event of high temperature conditions, thereby protecting the IC from thermal damage.

Applications

With its robust design and advanced features, the TAS5404TPHDRQ1 is well-suited for a variety of automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Driver assistance audio feedback
  • Infotainment systems

Quality and Reliability

As an automotive-qualified product, the TAS5404TPHDRQ1 meets the stringent quality and reliability standards required by the automotive industry. It is designed to withstand harsh automotive environments, ensuring long-term performance and reliability.

You May Also Be Interested in

Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7102 $68.1306
6+ $18.6340 $111.8040
9+ $18.0517 $162.4653
12+ $17.4694 $209.6328
15+ $16.8871 $253.3065
20+ $15.1402 $302.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess