EN
  • EN
  • DE

L9822EPD013TR

Part No L9822EPD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER SOLENOID OCT POWERS020
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Voltage - Load 4.5 V to 5.5 V
Rds On (Typ) 550 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed)
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-20
Win Source Part Number 144936-L9822EPD013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9822EPD013TR CAD Model

Description

The L9822EPD013TR from STMicroelectronics is a sophisticated octal serial solenoid driver designed to manage a wide range of loads in automotive and industrial applications. This integrated circuit allows for the direct driving of solenoids, providing a reliable and efficient solution for systems requiring multiple output drivers.

Key Features

  • Voltage Range: The device operates with a supply voltage range compatible with automotive environments, ensuring robust performance under varying conditions.
  • Output Current: Each channel can deliver up to 0.9A of continuous current, making it suitable for driving a variety of solenoids and actuators.
  • Serial Interface: The L9822EPD013TR is equipped with a serial peripheral interface (SPI) for communication, allowing for easy integration with microcontrollers and reducing wiring complexity.
  • Diagnostic Functions: It includes built-in diagnostic capabilities that provide feedback on the status of each output, including open-load detection, which is crucial for identifying system faults and ensuring reliable operation.
  • Protection Features: The device incorporates over-temperature protection, overcurrent protection, and non-dissipative short-circuit protection to each output, enhancing the durability and longevity of the driver and the overall system.
  • Package: The L9822EPD013TR comes in a PowerSSO-24 package, which is designed for optimal thermal dissipation and space-saving on PCBs.

Applications

The versatility of the L9822EPD013TR makes it an ideal choice for a broad spectrum of applications, including:

  • Automotive engine control units
  • Body control modules
  • Industrial control systems
  • Robotics and automation systems

In conclusion, the L9822EPD013TR octal serial solenoid driver from STMicroelectronics is a reliable and feature-rich solution that meets the demanding requirements of modern automotive and industrial control systems. Its combination of high current capability, advanced diagnostics, and robust protection features make it an essential component for designers looking to improve system reliability and performance.

You May Also Be Interested in

Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2942 $56.4710
11+ $9.2671 $101.9381
17+ $8.9775 $152.6175
24+ $8.6879 $208.5096
30+ $8.3983 $251.9490
40+ $7.5295 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess