Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73719-L9939XPTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9939XPTR CAD Model

Description

Introducing the L9939XPTR from STMicroelectronics

The L9939XPTR is an advanced door actuator driver designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is engineered to provide a highly reliable and efficient solution for automotive door actuation systems. With its robust design and state-of-the-art features, the L9939XPTR is specifically tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Powerful Output Stage: The device comes with a high-current output stage capable of driving resistive, inductive, or capacitive loads. This makes it versatile for various types of door actuators.
  • Diagnostic Functions: It includes built-in diagnostic capabilities to detect and report faults such as open-load, short-circuit, overtemperature, and undervoltage conditions, enhancing the safety and reliability of the vehicle's door control systems.
  • Serial Peripheral Interface (SPI): The inclusion of SPI allows for easy communication with the vehicle's microcontroller, enabling precise control and monitoring of the door actuation processes.
  • Protection Features: Integrated protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout ensure the longevity and stable operation of the device under a wide range of conditions.

Applications

The L9939XPTR is ideal for a variety of applications within the automotive sector, including:

  • Power door lock actuators
  • Power latches
  • Rear compartment lid actuators
  • Other automotive applications requiring robust actuator control

Technical Specifications

The device operates over a broad voltage range and is housed in a compact package that is suitable for space-constrained automotive environments. Its technical specifications include:

  • Operating voltage range: 6V to 28V
  • Output current: up to 1.3A
  • Low standby current consumption
  • Extended temperature range suitable for automotive environments

The L9939XPTR from STMicroelectronics represents a sophisticated solution for automotive door actuation systems, offering exceptional performance, comprehensive diagnostics, and robust protection features. Its integration into vehicle systems helps ensure a high level of performance, safety, and user convenience.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LTC1176CSW-5
Linear Technology
Need more? Email Us
ECAD model for LT1799IS5
Maglayers
Need more? Email Us
ECAD model for LTB-2012-2G4H6-B14
Linear Technology
Very Low Noise, High Frequency Active RC, Filter Building Block
Lowest to $35.4664
ECAD model for LT1568CGN
NXP / Nexperia
Lowest to $0.7529
ECAD model for LTA1002NT/N1
Lite-On Inc.
Need more? Email Us
ECAD model for LT431NHPA
Linear Technology
Need more? Email Us
ECAD model for LT334CS8#PBF
Fairchild/ON Semiconductor
Lowest to $0.7684
ECAD model for LTA809FA-SYB
NXP / Nexperia
Lowest to $2.2133
ECAD model for LTA602N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0717 $70.0717
3+ $57.4953 $172.4859
4+ $55.6985 $222.7940
5+ $53.9017 $269.5085
7+ $52.1049 $364.7343
9+ $46.7145 $420.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention