EN
  • EN
  • DE

L99LD01TR-E

Part No L99LD01TR-E
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 32LQFP  /  LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel
Type DC DC Controller
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 5.6V
Voltage - Supply (Max) 24V
Frequency 100kHz ~ 500kHz
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number L99LD01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-15870-6,-497-15870-2,-497-15870-1,-497-15870-6,497-15870-1,497-15870-2
Standard Package 2,400
Win Source Part Number 1068587-L99LD01TR-E
Ultra Librarian 3D Model Ultra Librarian L99LD01TR-E CAD Model

Description

STMicroelectronics Product Overview: L99LD01TR-E

The L99LD01TR-E is a state-of-the-art automotive front light LED driver developed by STMicroelectronics, a leader in semiconductor solutions. This advanced component is designed to meet the rigorous demands of modern vehicle lighting systems, providing exceptional performance and reliability for automotive applications.

Key Features

  • High Integration: The L99LD01TR-E integrates a DC-DC converter and diagnostic features, reducing the number of external components required and simplifying the design of headlight systems.
  • Multiple LED Channels: It supports multiple LED channels, allowing for independent control of different sections of a vehicle's front lighting, such as high beams, low beams, and daytime running lights.
  • Wide Input Voltage Range: Designed to accommodate a broad range of automotive power systems, the L99LD01TR-E operates efficiently across various input voltages.
  • Thermal Protection: With built-in thermal protection, the device ensures consistent performance and longevity, even under high-temperature conditions typical of automotive environments.
  • Advanced Diagnostics: The integrated diagnostic capabilities allow for real-time monitoring and fault detection, crucial for safety and maintenance in automotive applications.

Applications

The L99LD01TR-E is ideal for a variety of automotive lighting applications, including:

  • Headlights (High beam and Low beam)
  • Daytime Running Lights (DRL)
  • Fog Lights
  • Turn Signal Lights

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L99LD01TR-E is manufactured to meet the stringent standards of the automotive industry, ensuring robustness and reliability for the lifetime of the vehicle. The device's extensive set of features and protections contributes to a reduced risk of failure and lower maintenance costs over time.

In summary, the L99LD01TR-E LED driver from STMicroelectronics represents a sophisticated solution for automotive front lighting systems, offering designers a highly integrated, efficient, and secure component that can drive innovation in vehicle lighting design.

You May Also Be Interested in

Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5097 $60.6067
26+ $4.5208 $117.5408
40+ $4.3795 $175.1800
55+ $4.2383 $233.1065
71+ $4.0970 $290.8870
95+ $3.6731 $348.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess