EN
  • EN
  • DE

L99PD08TR

Part No L99PD08TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SPI control diagnosis interface device for VIPower M0-5 and M0-5E high side drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Interface SPI
Supply Voltage 3.15 V ~ 5.25 V
Current - Output (Maximum) 10mA
Features Status Flag
Fault Protection Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1194737-L99PD08TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,400
Family Name L99PD08
Introduction Date June 16, 2009
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian L99PD08TR CAD Model

Description

The L99PD08TR from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of automotive applications. This high-performance device is part of STMicroelectronics' reputable line of automotive power management solutions, renowned for their reliability and efficiency.

Key Features

  • Integrated MOSFETs: The L99PD08TR boasts built-in MOSFETs that provide high-efficiency power conversion, which is essential for reducing the overall power consumption in automotive systems.
  • Advanced Protection: This IC is equipped with a range of protection features, including overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the application it is used in.
  • Diagnostic Functions: The inclusion of diagnostic capabilities allows for real-time monitoring of system performance, which is critical for maintaining the operational integrity of automotive systems.

Applications

The L99PD08TR is ideally suited for a wide array of automotive applications, including but not limited to:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Technical Specifications

With a robust design that is engineered to withstand the harsh conditions of automotive environments, the L99PD08TR operates over a wide temperature range and is designed to handle the electrical disturbances typical of automotive power rails. It is packaged in a compact form factor, which allows for ease of integration into space-constrained automotive applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the L99PD08TR is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including compliance with ISO 26262 for functional safety, making it a reliable choice for critical automotive systems.

Ordering Information

The product is available in a tape and reel package, making it suitable for automated assembly lines. The suffix 'TR' in the product name L99PD08TR indicates that this IC is provided in tape and reel packaging, which facilitates efficient high-volume production.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1637 $64.9110
70+ $1.7754 $124.2780
105+ $1.7199 $180.5895
140+ $1.6644 $233.0160
180+ $1.6089 $289.6020
245+ $1.4425 $353.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess