Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195771-LD1086V120
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1086V120 CAD Model

Description

The LD1086V120 is a robust, high-performance low-dropout voltage regulator (LDO) from the reputable semiconductor manufacturer, STMicroelectronics. Designed to deliver a stable and precise 1.2V output voltage, this LDO is capable of sourcing up to 1.5A of output current, making it an ideal choice for a wide range of applications that require a reliable power supply.

Key Features

  • Output Voltage: Fixed at 1.2V with high accuracy.
  • Output Current: Capable of delivering up to 1.5A, suitable for high-current applications.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • Thermal Overload Protection: Protects the device from damage due to overheating.
  • Short Circuit Protection: Provides safety and reliability by preventing damage from output short circuits.
  • Wide Operating Temperature Range: Suitable for industrial applications with temperatures ranging from -40°C to 125°C.
  • Adjustable Versions: Available for applications requiring different output voltages.

Applications

The LD1086V120's stable output and robust protection features make it an excellent choice for various applications, including but not limited to:

  • Microcontroller Power Supply
  • Peripheral Power Supply
  • Automotive Electronics
  • Battery-Powered Devices
  • Linear Power Supplies

Package and Availability

The LD1086V120 is available in multiple package options, including TO-220, TO-220FP, DPAK, and more, providing flexibility for different PCB layouts and thermal performance requirements. For detailed information on availability, pricing, and order placement, interested parties can visit the STMicroelectronics website or contact authorized distributors.

Conclusion

With its fixed 1.2V output, high current capability, low dropout voltage, and comprehensive protection features, the LD1086V120 from STMicroelectronics stands out as a reliable power management solution for designers and engineers looking to optimize their electronic systems' performance and durability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention