EN
  • EN
  • DE

LD1117D50

Part No LD1117D50
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS | IC REG LINEAR 5V 800MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LD1117
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1195788-LD1117D50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LD1117D50 CAD Model

Description

STMicroelectronics LD1117D50 Voltage Regulator

The LD1117D50 from STMicroelectronics is a robust low-dropout voltage regulator designed to provide a fixed 5V output with a maximum current of 800mA. This highly efficient device is an ideal choice for a wide range of applications, from consumer electronics to industrial automation systems, due to its stability and reliability.

Key Features

  • Low Dropout Voltage: The LD1117D50 offers a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Output Current: Capable of delivering up to 800mA of output current, this regulator can support a variety of loads, making it versatile for different uses.
  • Fixed Output: The device provides a fixed 5V output, which is common in many digital circuits, ensuring compatibility with a wide range of components.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the regulator from damage due to excessive heat, increasing the longevity of the device.
  • Short Circuit Protection: In the event of a short circuit, the LD1117D50 automatically shuts down, preventing potential damage to the circuitry.
  • Low Ground Current: The low ground current characteristic of this regulator leads to improved efficiency, which is particularly beneficial in battery-powered applications.

Applications

The LD1117D50 is suitable for a multitude of applications, including:

  • Consumer Electronics
  • Computer Systems
  • Telecommunications
  • Industrial Equipment
  • Battery-Powered Devices

Package and Quality

The LD1117D50 is available in a TO-220 package, known for its ease of integration into various circuit designs. STMicroelectronics ensures high-quality standards, and the device is compliant with the RoHS directive, minimizing the environmental impact by restricting the use of certain hazardous substances.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess