EN
  • EN
  • DE

LD1117DT18TR-E

Part No LD1117DT18TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Win Source Part Number 295680-LD1117DT18TR-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1117DT18TR-E CAD Model

Description

The LD1117DT18TR-E from STMicroelectronics is a robust linear voltage regulator designed for a wide range of applications. This device provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage logic devices and microcontrollers in various electronic systems. The LD1117 series is well-regarded for its high efficiency, low dropout voltage, and excellent line and load regulation, making it a reliable choice for stable voltage supply.

Key Features

  • Output Voltage: Fixed at 1.8V, suitable for modern digital circuits.
  • Output Current: Capable of delivering up to 800mA, providing ample current for most low-power applications.
  • Low Dropout Voltage: The low dropout performance ensures efficiency, even with a minimal difference between the input and output voltages.
  • Thermal Overload Protection: The built-in thermal shutdown protects the device from damage due to overheating.
  • Short Circuit Protection: Offers safety and reliability with its short-circuit current limiting feature.
  • Wide Input Voltage Range: Can operate with input voltages up to 15V, allowing for flexibility in various power supply configurations.
  • Package: Available in a surface-mount DPAK (TO-252) package, which is suitable for automated assembly processes and saves space on printed circuit boards.

Applications

The LD1117DT18TR-E is versatile and can be utilized in a broad spectrum of electronic devices. It is particularly suited for:

  • Portable Devices: Smartphones, tablets, and handheld gaming systems.
  • Microcontroller Power Supplies: Providing clean power to sensitive digital cores.
  • Peripheral Cards: Network cards, graphic cards, and other computer add-ons.
  • Consumer Electronics: TVs, cameras, and audio equipment.

Conclusion

With its combination of features, the LD1117DT18TR-E voltage regulator from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient power management solution. Its protective features, low dropout voltage, and stable output make it an essential component in the design of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess