Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195846-LD2980CM30TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD2980CM30TR CAD Model

Description

The LD2980CM30TR from STMicroelectronics is a high-quality, low-dropout (LDO) voltage regulator that offers a stable and reliable power supply for various electronic applications. This LDO regulator is designed to maintain a constant 3.0V output voltage, which is essential for powering sensitive electronic circuits that require a stable voltage level for optimal performance.

Key Features

  • Output Voltage: 3.0V, which is ideal for low-voltage electronics.
  • Output Current: Capable of delivering up to 50 mA of continuous output current.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is very close to the output voltage.
  • High Accuracy: Output voltage tolerance is typically within ±0.5%, which is excellent for precision applications.
  • Low Quiescent Current: Minimizes power consumption when the device is in a standby state, making it suitable for battery-powered devices.
  • Thermal Overload Protection: Prevents damage to the regulator in case of excessive power dissipation.
  • Short Circuit Protection: Enhances the safety and longevity of the device by preventing damage due to output short circuits.
  • Temperature Range: Operates within a wide temperature range, making it suitable for industrial applications.

Applications

The LD2980CM30TR is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Reference voltage sources
  • Peripheral power supplies

Package and Availability

The LD2980CM30TR comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The product is part of STMicroelectronics' commitment to providing energy-efficient solutions for a wide range of electronic designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention