Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195849-LD2980CM38TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD2980CM38TR CAD Model

Description

The LD2980CM38TR from STMicroelectronics is a highly efficient, low-dropout voltage regulator designed to provide a stable power supply with a fixed output voltage of 3.8V. This device is part of the LD2980 series, which is renowned for its low dropout performance and ability to maintain output voltage stability even under varying load conditions and input voltage fluctuations.

Key Features

  • Low Dropout Voltage: The LD2980CM38TR boasts a very low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Output Voltage Accuracy: It offers an impressive output voltage accuracy of ±1%, providing a reliable and consistent voltage supply for sensitive electronic components.
  • Current and Thermal Limit: This voltage regulator includes both current limiting and thermal shutdown features, protecting the device and the application from damage due to excessive current or overheating.
  • Low Quiescent Current: The quiescent current is minimized to ensure low power consumption when the device is in idle mode, extending battery life in portable applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for use in a variety of environments and applications.

Applications

The LD2980CM38TR is versatile and can be used in a multitude of electronic applications, particularly where power efficiency and space-saving are critical. Common applications include:

  • Mobile phones and other portable devices
  • Microcontrollers and digital logic supplies
  • Battery-powered equipment
  • Peripheral and accessory drives

Package and Availability

The device is available in a SOT-223 package, which is suitable for surface-mount technology (SMT) and is designed for optimal thermal performance. The "TR" suffix indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production. Check with authorized distributors for availability and bulk order options.

For detailed specifications, application notes, and further information, please refer to the official datasheet provided by STMicroelectronics.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention