Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 4.6V
Voltage Dropout (Maximum) 0.4V @ 1A
Output Current 1A
Operating Supply Current 50μA ~ 300μA
PSRR 70dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-VDFN Exposed Pad
Manufacturer Package 6-DFN (3x3)
Win Source Part Number 1195879-LD39100PUR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name LD39100
Introduction Date July 29, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LD39100PUR CAD Model

Description

The LD39100PUR from STMicroelectronics is a high-performance, low-dropout linear voltage regulator designed to provide a stable power supply for various electronic applications. This regulator is capable of delivering up to 1A of continuous current with an input voltage range from 1.5V to 5.5V, making it an ideal choice for battery-powered devices, portable electronics, and low-power embedded systems.

With its ultra-low dropout voltage and low quiescent current, the LD39100PUR ensures efficient operation, reducing power consumption and prolonging battery life in portable applications. The device features excellent load and line regulation, ensuring a stable output voltage even under varying load conditions and input voltage fluctuations.

Key Features:

  • Output current up to 1A
  • Input voltage range: 1.5V to 5.5V
  • Low dropout voltage: typically 200mV at 1A
  • Stable with low ESR ceramic capacitors
  • Low quiescent current
  • High PSRR: 70dB at low frequencies
  • Thermal shutdown and current limit protection
  • Available in DFN6 (1.2 x 1.3 mm) package

The LD39100PUR also includes a wide range of protection features such as thermal shutdown and current limit protection to safeguard the device and the load from damage due to overheating or excessive current conditions. These features contribute to the reliability and longevity of the end application.

This voltage regulator is available in a compact DFN6 (1.2 x 1.3 mm) package, which is suitable for space-constrained applications. The small footprint and low profile of the package allow for high-density board designs and integration into small form factor devices.

In summary, the STMicroelectronics LD39100PUR is a versatile and reliable voltage regulator that offers high performance, excellent power efficiency, and a comprehensive set of protection features, all within a compact package. It is an excellent choice for designers looking to improve the power management and efficiency of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M06A
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9835 $54.0925
125+ $0.8070 $100.8750
195+ $0.7818 $152.4510
265+ $0.7566 $200.4990
345+ $0.7313 $252.2985
460+ $0.6557 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,100 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention