EN
  • EN
  • DE

LD39100PURY

Part No LD39100PURY
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 6DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.6V
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 300 µA
PSRR 70dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number LD39100
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -1138-LD39100PURYTR,497-16701-6-ND,497-LD39100PURYTR,497-LD39100PURYCT,497-16701-2,497-16701-2-ND,497-16701-1,-1138-LD39100PURYCT,497-16701-1-ND,497-16701-6,-1138-LD39100PURYDKR,497-LD39100PURYDKR
Standard Package 3,000
Win Source Part Number 1320142-LD39100PURY
Ultra Librarian 3D Model Ultra Librarian LD39100PURY CAD Model

Description

The LD39100PURY from STMicroelectronics is a high-performance, low-dropout voltage regulator designed to provide up to 1 A of output current with a dropout voltage as low as 200 mV at maximum load. This regulator is particularly suitable for applications requiring high efficiency and fast transient response. It is an ideal choice for powering low-voltage, high-speed digital ICs, as well as battery-operated devices.

Key Features

  • Output Current: Can deliver up to 1 A of continuous current, making it suitable for a wide range of applications.
  • Low Dropout Voltage: With a dropout voltage as low as 200 mV, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: Accepts input voltages from 1.5 V to 5.5 V, offering versatility for various design requirements.
  • Adjustable Output Voltage: The output voltage can be set from 0.8 V to 3.3 V using external resistors, providing flexibility for different circuit needs.
  • Fast Transient Response: Capable of maintaining stable output voltage despite rapid changes in load, making it ideal for powering sensitive digital circuits.
  • Thermal Shutdown and Current Limit Protection: Enhanced safety features protect against overcurrent and overheating conditions.
  • Low Quiescent Current: The device has a very low quiescent current, which is beneficial for battery-powered applications to extend battery life.
  • Package: Available in a tiny 6-pin UFDFPN package, it saves valuable board space in compact system designs.

Applications

The LD39100PURY is particularly designed for advanced electronics where high efficiency, low power consumption, and excellent load transient response are required. It is an excellent choice for portable devices, microprocessors, DSPs, FPGAs, and other digital ICs that require a stable voltage supply. It can also be used in power management solutions for cameras, GPS systems, and other small, battery-operated devices.

Overall, the LD39100PURY voltage regulator from STMicroelectronics is a reliable and versatile component that ensures stable operation for a variety of electronic applications, offering designers a combination of performance, efficiency, and compact form factor.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7766 $52.7554
44+ $2.2782 $100.2408
68+ $2.2070 $150.0760
94+ $2.1358 $200.7652
122+ $2.0647 $251.8934
163+ $1.8511 $301.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,063 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess