Products specifications

Manufacturer STMicroelectronics
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 5.2V
Maximum Dropout Voltage 0.3V at 300mA (Typ)
Current - Output 300mA
Current - Quiescent (Iq) 45μA
PSRR 70dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package 6-DFN (1.2x1.3)
Part Number Series LD39130
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810064-LD39130SPUR
Ultra Librarian 3D Model Ultra Librarian LD39130SPUR CAD Model

Description

The LD39130SPUR from STMicroelectronics is a high-performance, low dropout (LDO) voltage regulator designed for precision voltage regulation in a wide range of applications. With its compact size and high reliability, it is especially suitable for space-constrained applications that require a stable and efficient power supply.

Key Features

  • Output Voltage Range: The regulator provides a wide range of adjustable output voltages, making it versatile for various applications.
  • Low Dropout: Its low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, which is essential for battery-powered devices.
  • High Accuracy: The LD39130SPUR offers high accuracy in voltage regulation, which is critical for sensitive electronic components that require stable voltage levels for optimal performance.
  • Current Limiting Protection: It includes built-in current limiting protection to safeguard the device and the load from conditions that may cause excessive current draw.
  • Thermal Protection: The thermal shutdown feature prevents the regulator from overheating, ensuring long-term reliability and safety.
  • Low Quiescent Current: The device has a low quiescent current, which minimizes power consumption when in standby mode, making it ideal for battery-powered applications.

Applications

The LD39130SPUR is suitable for a variety of applications, including but not limited to:

  • Mobile phones and personal media players
  • Portable gaming devices
  • Wireless LAN cards and modules
  • GPS receivers
  • Camera and video equipment
  • Healthcare and medical devices

Product Specifications

With its small footprint, the LD39130SPUR comes in a flip-chip package that allows for efficient heat dissipation and space-saving on the PCB. The device operates over a wide temperature range, making it robust for industrial applications as well. It is part of STMicroelectronics' commitment to providing advanced power solutions for a range of electronic devices.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO -8V 0.5A TO220F
Lowest to $0.9417
ECAD model for NJM79M08FA
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05LA(TE2)
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
225+ $0.4520 $101.7000
345+ $0.4367 $150.6615
495+ $0.4062 $201.0690
640+ $0.3909 $250.1760
800+ $0.3756 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 102,358 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention