Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 1mA to 3mA
PSRR 80dB to 60dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.2V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 070875-LE33CD-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LE33C
Introduction Date July 09, 2004
ECCN EAR99
Country of Origin China , Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LE33CD-TR CAD Model

Description

The LE33CD-TR from STMicroelectronics is a highly-reliable, low drop voltage regulator that is designed to deliver a fixed output voltage with a high level of accuracy. This component is particularly suitable for battery-powered devices where extended battery life is essential, and for applications that require a stable voltage supply despite fluctuations in input voltage or variations in load.

Key Features

  • Output Voltage: The LE33CD-TR provides a fixed output of 3.3V, which is a common requirement for many low-power electronics, ensuring compatibility with a wide range of devices and systems.
  • Low Dropout Voltage: With a low dropout voltage, this regulator continues to operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and conserving energy.
  • High Accuracy: The output voltage is maintained with high precision, which is critical for sensitive electronic components that require a stable power supply for optimal performance.
  • Current Supply: It can supply up to 100 mA of output current, which is suitable for a variety of low power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive power dissipation or high operating temperature.
  • Short Circuit Protection: The LE33CD-TR also features short-circuit protection, enhancing its reliability and longevity by preventing damage from output short circuits.
  • Low Quiescent Current: The regulator is designed for energy-sensitive applications with its low quiescent current, which reduces the power consumed when the device is in standby mode.
  • Package: Available in a surface-mount TO-252 package, the LE33CD-TR is suitable for automated mass production and is designed to occupy minimal board space.

Applications

The LE33CD-TR is versatile and can be used in various applications including, but not limited to, mobile phones, PDAs, cameras, and other portable devices where power efficiency is crucial. It is also an excellent choice for microcontroller power supplies and other digital systems that require a regulated 3.3V supply.

Summary

In summary, the STMicroelectronics LE33CD-TR voltage regulator is an optimal solution for designers looking for a low-dropout, high-accuracy voltage source. Its robust protection features and low quiescent current make it an excellent choice for both portable and stationary applications where power efficiency and reliability are key concerns.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 15V 0.1A 8SO
Lowest to $0.3120
ECAD model for L78L15CD-TR
STMicroelectronics
IC REG LDO 12V 0.1A TO92-3
Lowest to $0.3636
ECAD model for L78L12ACZ-AP
STMicroelectronics
Need more? Email Us
ECAD model for L7815C2T-TR
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L12CZ
STMicroelectronics
IC REG LDO -12V 1.5A D2PAK
Lowest to $0.6205
ECAD model for L7912CD2T-TR
STMicroelectronics
Lowest to $0.4790
ECAD model for L78M08ABDT-TR-E
ON Semiconductor
IC REG LDO 5V 0.5A S288
Need more? Email Us
ECAD model for L78MR05-E
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L06CD
STMicroelectronics
IC REG LDO 8V 0.1A SOT89-3
Lowest to $0.1616
ECAD model for L78L08ABUTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7374 $51.6180
170+ $0.6051 $102.8670
260+ $0.5862 $152.4120
355+ $0.5673 $201.3915
460+ $0.5483 $252.2180
615+ $0.4916 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,364 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention