Introducing the L7815C2T-TR Voltage Regulator by STMicroelectronics
The L7815C2T-TR is a robust and reliable positive voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This component is part of the L78 series, which is renowned for providing high-quality voltage regulation in a wide variety of applications. The L7815C2T-TR is particularly suitable for use in industrial equipment, consumer electronics, and computer hardware where a stable and consistent 15V output is required.
Key Features
- Output Voltage: The device provides a fixed output voltage of 15V, which is ideal for circuits that require a stable power supply.
- Output Current: It can deliver up to 1.5A of output current, making it suitable for a range of medium-power applications.
- Thermal Overload Protection: The L7815C2T-TR is equipped with thermal overload protection that shuts down the device if the operating temperature exceeds safe limits, ensuring the protection of your circuitry.
- Short Circuit Protection: In the event of a short circuit, the regulator automatically limits the current to a safe level, preventing damage to both the regulator and the connected components.
- No External Components Required: This voltage regulator operates effectively without the need for additional external components, simplifying design and reducing total project costs.
Product Specifications
- Package: The L7815C2T-TR comes in a surface-mount D2PAK package, which is suitable for automated assembly processes and space-constrained applications.
- Input Voltage Range: It has a wide input voltage range, allowing it to handle input voltages from 18V to 35V.
- Dropout Voltage: The low dropout voltage ensures efficient operation and reduces power loss, making it an energy-efficient choice for your designs.
- Temperature Range: The device operates over a wide temperature range, making it versatile for use in various environmental conditions.
The L7815C2T-TR is not only a testament to STMicroelectronics' commitment to quality and reliability but also an excellent choice for designers looking for a dependable voltage regulation solution. Whether you're working on a new design or replacing a component in an existing circuit, the L7815C2T-TR offers the performance and durability you need to ensure a stable power supply.