EN
  • EN
  • DE

LTC3810IG#PBF

Part No LTC3810IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.35 V to 14 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 020614-LTC3810IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3810IG#PBF CAD Model

Description

Linear Technology's LTC3810IG#PBF - High Performance Step-Down Switching Regulator Controller

The LTC3810IG#PBF is a high performance step-down switching regulator controller from Linear Technology, designed to manage power supplies in a wide range of electronic applications. It is a versatile component that offers high efficiency and is particularly suitable for systems requiring a high input voltage and delivering a high output current.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 38V, making it suitable for a variety of supply voltages.
  • High Output Current: The LTC3810IG#PBF is capable of producing a high output current, with the actual current depending on the choice of external components such as the MOSFET and inductor.
  • Adjustable Operating Frequency: The switching frequency is adjustable from 100kHz to 750kHz, allowing designers to optimize the performance for specific applications.
  • Phase-Lockable Frequency: It has a phase-lockable frequency range of 75kHz to 850kHz, which helps to reduce noise and interference in noise-sensitive applications.
  • Powerful 1.1Ω On-Chip Gate Drivers: The device includes robust on-chip gate drivers to effectively drive external MOSFETs.
  • OPTI-LOOP® Compensation: The LTC3810IG#PBF features OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.

Applications:

The LTC3810IG#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications Power Systems
  • Automotive Power Supplies
  • Industrial Power Supplies
  • DC Power Distribution Systems

Quality and Reliability:

Linear Technology's LTC3810IG#PBF is designed with a focus on quality and reliability. It is available in a 28-lead SSOP package with a temperature range of -40°C to 85°C, ensuring stable performance across a wide range of environmental conditions.

With its robust feature set, the LTC3810IG#PBF provides a compact and efficient solution for complex power supply designs, offering engineers flexibility and high performance in their power management applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7910 $52.7460
13+ $8.2346 $107.0498
19+ $7.9564 $151.1716
28+ $7.4001 $207.2028
36+ $7.1219 $256.3884
44+ $6.8437 $301.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess