EN
  • EN
  • DE

LED6000PHTR

Part No LED6000PHTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC REG DRIVER 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features LED Driver IC - Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 16-HTSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-HTSSOP
Family Name LED6000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876995-LED6000PHTR
Ultra Librarian 3D Model Ultra Librarian LED6000PHTR CAD Model

Description

Product Overview: STMicroelectronics LED6000PHTR

The LED6000PHTR is a state-of-the-art, high-efficiency, step-down monolithic switching regulator designed by STMicroelectronics to drive high-brightness LEDs. This advanced product is specifically tailored for LED lighting applications that require a robust and flexible power solution. With its wide input voltage range and integrated power MOSFET, the LED6000PHTR is ideal for a variety of lighting scenarios, from architectural and street lighting to industrial and commercial illumination.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage ranging from 4.5 V to 61 V, accommodating a variety of power supplies and ensuring consistent performance even with fluctuating input conditions.
  • Integrated 60 V Power MOSFET: An internal 60 V N-channel MOSFET allows for high-power operation and reduced external component count, which simplifies design and enhances reliability.
  • Adjustable Output Current: Users can set the output current up to 3 A through an external resistor, providing flexibility for different LED configurations and brightness requirements.
  • High Efficiency: The LED6000PHTR offers high efficiency, which helps in reducing power loss and heat generation, thereby extending the life of the product and the LEDs it drives.
  • Pulse-Width Modulation (PWM) Dimming: The device supports PWM dimming, enabling precise control over the brightness levels of the LEDs for dynamic lighting effects and power saving.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating, ensuring safe operation under a wide range of conditions.

Applications

The LED6000PHTR is versatile and can be used in a broad array of LED lighting applications, including:

  • General-purpose LED lighting
  • Street and outdoor area lighting
  • Architectural lighting
  • Task and emergency lighting
  • Commercial and industrial lighting systems

Conclusion

With its robust design, versatile features, and high efficiency, the LED6000PHTR from STMicroelectronics is a top choice for designers and engineers looking to create reliable, high-performance LED lighting solutions. Its ease of integration and user-friendly interface ensure a quick and efficient design process, making it a valuable component in any LED lighting project.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6774 $51.4514
27+ $3.8379 $103.6233
41+ $3.7180 $152.4380
56+ $3.5980 $201.4880
72+ $3.4781 $250.4232
97+ $3.1183 $302.4751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess