EN
  • EN
  • DE

LM27951SD

Part No LM27951SD
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 4 Segment 14-Pin WSON EP T/R / White LED Adaptive 1.5/1 Switched-Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.8V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 2.5V ~ 3.9V
Current - Output / Channel 30mA
Frequency 750kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x3)
Family Part Number LM27951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198019-LM27951SD
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM27951SD
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM27951SD CAD Model

Description

The LM27951SD from Texas Instruments is a versatile and efficient solution for driving white LEDs in a dual-display configuration. This high-performance LED driver is designed to cater to the demands of portable devices that require backlighting for both main and sub-displays, such as mobile phones, PDAs, and other handheld devices.

Key Features

  • Adaptive 3/2x Mode Charge Pump: The device includes an adaptive 1x/1.5x/2x charge pump for power efficiency, which optimizes the performance based on the LED forward voltage requirements, thus conserving battery life.
  • Independent LED Control: It can independently drive up to six white LEDs in the main display and two white LEDs in the sub-display, providing flexibility in controlling brightness levels for different display sections.
  • Dimming Capability: The LM27951SD offers a 32-step exponential dimming control for each display, enabling precise control over brightness and enhancing user experience.
  • Low Dropout Mode: The low dropout mode ensures consistent light output even when the input voltage is close to the LED forward voltage, maintaining stable display illumination under varying battery conditions.
  • Extended Battery Life: Its high efficiency and low operating current contribute to extended battery life, making it an ideal choice for portable applications.
  • Small Footprint: The compact design of the LM27951SD, available in a 14-bump thin micro SMD package, allows for integration into space-constrained applications without compromising performance.

Applications

The LM27951SD is suitable for a wide range of applications that require dual-display backlighting. Its primary applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Devices

Conclusion

In conclusion, the LM27951SD from Texas Instruments is a highly efficient, dual-display LED driver that offers excellent performance and flexibility for portable device manufacturers. With its adaptive charge pump technology, independent display control, and compact size, it stands out as a smart choice for designers looking to enhance the visual experience of their products while maintaining power efficiency.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9616 $51.5008
31+ $3.2506 $100.7686
48+ $3.1490 $151.1520
66+ $3.0474 $201.1284
85+ $2.9459 $250.4015
114+ $2.6411 $301.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess